General Purpose Relays RP411024
POWER RELAY, SPDT, 12A, 250VAC, TH; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 9-1393230-5 | 9-1393230-5 | 57AC7368 |
| Product Name | Relays | General Purpose Relays | Power Relay, Spdt, 12A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | ||
| Features | Latching | ||
| Poles | Single Pole (SP) | ||
| Throw | Double Throw |