TE Connectivity Electromechanical Relays & Contactors 9-1393225-3

Description
Dimensions Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.12 INCH ] Product Width : 10.1 MM  [.397 INCH ] Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Wave Solder Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote Datasheet
Description
Dimensions Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.12 INCH ] Product Width : 10.1 MM  [.397 INCH ] Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Wave Solder Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1393225-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1393225-3
Electromechanical Relays & Contactors 9-1393225-3
Dimensions Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.12 INCH ] Product Width : 10.1 MM  [.397 INCH ] Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Solder Process : Wave Solder Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins

Dimensions


  • Product Height : 12.3 MM  [.484 INCH ]
  • Product Length : 28.5 MM  [1.12 INCH ]
  • Product Width : 10.1 MM  [.397 INCH ]

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Solder Process : Wave Solder

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 9-1393225-3
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers