TE Connectivity Compression Connectors 9-1199190-3

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 15 MM  [.59 INCH ] Barrel Length : 60 MM  [2.36 INCH ] Barrel Outside Diameter : 21.4 MM  [.842 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 79.25 MM  [3.12 INCH ] Lug Width : 28.96 MM  [1.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 24 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 15 MM  [.59 INCH ] Barrel Length : 60 MM  [2.36 INCH ] Barrel Outside Diameter : 21.4 MM  [.842 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 79.25 MM  [3.12 INCH ] Lug Width : 28.96 MM  [1.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 24 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 9-1199190-3 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
9-1199190-3
Compression Connectors 9-1199190-3
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 15 MM  [.59 INCH ] Barrel Length : 60 MM  [2.36 INCH ] Barrel Outside Diameter : 21.4 MM  [.842 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 79.25 MM  [3.12 INCH ] Lug Width : 28.96 MM  [1.14 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Other Die Color Code : CSA 24 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 15 MM  [.59 INCH ]
  • Barrel Length : 60 MM  [2.36 INCH ]
  • Barrel Outside Diameter : 21.4 MM  [.842 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 127
  • Compatible Conductor Range (AWGKC) : 250 - 250
  • Lug Length : 79.25 MM  [3.12 INCH ]
  • Lug Width : 28.96 MM  [1.14 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 24 CU

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 9-1199190-3
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details