TE Connectivity Current Transformers & Shunts C63937-000

Description
Dimensions Aperture Diameter : 28 MM  [.102 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 50/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 28 MM  [.102 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 50/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - C63937-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
C63937-000
Current Transformers & Shunts C63937-000
Dimensions Aperture Diameter : 28 MM  [.102 INCH ] Case Depth : 40 MM  [1.574 INCH ] Product Weight (KG) : .5 Ratio : 50/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 2 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 28 MM  [.102 INCH ]
  • Case Depth : 40 MM  [1.574 INCH ]
  • Product Weight (KG) : .5
  • Ratio : 50/5

Electrical Characteristics


  • Class 3 Burden Rating (VAMP) : 2
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number C63937-000
Product Name Current Transformers & Shunts
Burden 2 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - BM7634-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details
Current Transformers & Shunts - CF4312-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3317-000 - TE Connectivity
Specs
Secondary Current 40 amps
View Details