TE Connectivity Barrier Blocks 8PCV-04-006

Description
"4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate"
Request a Quote Datasheet
Description
"4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Blocks - A98462-ND - DigiKey
Thief River Falls, MN, United States
Barrier Blocks
A98462-ND
Barrier Blocks A98462-ND
"4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate"

"4 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws with Captive Plate"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Barrier Blocks - 1187725-8PCV-04-006 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Barrier Blocks
1187725-8PCV-04-006
Connectors, Interconnects - Terminal Blocks - Barrier Blocks 1187725-8PCV-04-006
Win Source Part Number: 1187725-8PCV-04-006 Category: Connectors, Interconnects>Termin al Blocks - Barrier Blocks Series: #8, Buchanan Pitch: 0.438" (11.12mm) Color: Black Number of Rows: 1 Package: Bulk Wire Gauge: 10-18 AWG Voltage Rating: 600V Material - Insulation: Thermoplastic Material Flammability Rating: UL94 V-0 Number of Circuits: 4 Standard Package: 150 Number of Wire Entries: 4 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 120°C Terminal Block Type: Barrier Block Top Termination: Screws with Captive Plate Bottom Termination: PC Pin Barrier Type: 3 Wall (Tri) Terminal Screw Material: Steel Terminal Screw Finish: Zinc Alternative Parts (Cross-Reference): 8-1437657-0; 8PCV-04-006.; 8PCV04-006; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: Q5424808A,-8PCV-04-0 06-SI,A98462,8143765 70,8-1437657-0 Base Product Number: 8PCV

Win Source Part Number: 1187725-8PCV-04-006
Category: Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Series: #8, Buchanan
Pitch: 0.438" (11.12mm)
Color: Black
Number of Rows: 1
Package: Bulk
Wire Gauge: 10-18 AWG
Voltage Rating: 600V
Material - Insulation: Thermoplastic
Material Flammability Rating: UL94 V-0
Number of Circuits: 4
Standard Package: 150
Number of Wire Entries: 4
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 120°C
Terminal Block Type: Barrier Block
Top Termination: Screws with Captive Plate
Bottom Termination: PC Pin
Barrier Type: 3 Wall (Tri)
Terminal Screw Material: Steel
Terminal Screw Finish: Zinc
Alternative Parts (Cross-Reference): 8-1437657-0; 8PCV-04-006.; 8PCV04-006;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: Q5424808A,-8PCV-04-006-SI,A98462,814376570,8-1437657-0
Base Product Number: 8PCV

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
600V 30A Electronic Connector
368-8PCV-04-006
600V 30A Electronic Connector 368-8PCV-04-006
4 Pos, 1 Row, 600V, 30A Barrier Strip Terminal Block Product overview: 8PCV-04-006 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 30A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-8PCV-04-006 can be used for catalog matching and distributor lookup.

4 Pos, 1 Row, 600V, 30A Barrier Strip Terminal Block Product overview: 8PCV-04-006 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 30A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-8PCV-04-006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrier Blocks - 8PCV-04-006 - ODG (Origin Data Global)
Shenzhen, China
Barrier Blocks
8PCV-04-006
Barrier Blocks 8PCV-04-006
CONN BARRIER STRIP 4CIRC 0.438"

CONN BARRIER STRIP 4CIRC 0.438"

Supplier's Site Datasheet
Terminal Block, Barrier, 4 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity - 29AC1496 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity
29AC1496
Terminal Block, Barrier, 4 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity 29AC1496
TERMINAL BLOCK, BARRIER, 4 POSITION, 18-10AWG; PITCH SPACING:11.13MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:10AWG; RATED CURRENT:30A; RATED VOLTAGE:600V; PRODUCT RANGE:- ROHS COMPLIANT: YES

TERMINAL BLOCK, BARRIER, 4 POSITION, 18-10AWG; PITCH SPACING:11.13MM; NO. OF ROWS:1 ROW; NO. OF POSITIONS:4POSITIONS; WIRE SIZE AWG MIN:18AWG; WIRE SIZE AWG MAX:10AWG; RATED CURRENT:30A; RATED VOLTAGE:600V; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site
8Pcv-04-006=#8 Tribarrier Buchanan - Te Connectivity - 36AC8734 - Newark, An Avnet Company
Chicago, IL, United States
8Pcv-04-006=#8 Tribarrier Buchanan - Te Connectivity
36AC8734
8Pcv-04-006=#8 Tribarrier Buchanan - Te Connectivity 36AC8734
8PCV-04-006=#8 TRIBARRIER

8PCV-04-006=#8 TRIBARRIER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A98462-ND 1187725-8PCV-04-006 8PCV-04-006 368-8PCV-04-006 8PCV-04-006 29AC1496 36AC8734
Product Name Barrier Blocks Connectors, Interconnects - Terminal Blocks - Barrier Blocks 600V 30A Electronic Connector Barrier Blocks Terminal Block, Barrier, 4 Position, 18-10Awg; Pitch Spacing Buchanan - Te Connectivity 8Pcv-04-006=#8 Tribarrier Buchanan - Te Connectivity
Mounting Through Hole Through Hole
Voltage Rating 600 volts 600 volts 600 volts 600 volts 600 volts
Current Rating 30.0 amps 30.0 amps 30.0 amps 30.0 amps 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1358-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
Jack Plugs & Sockets - 3424487 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details