TE Connectivity Media Isolated Pressure Sensors 89BSD-028BA-5

Description
Configuration Features Interface : I2C Pressure Port/Fitting : 1/4-19 BSP (3/4 Hex) Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Supply Current (MAMP) : .0125 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± 3 Output/Span : 24 bit ADC Proof Pressure Range : 2X Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band (PCT) : ± 2
Request a Quote
Description
Configuration Features Interface : I2C Pressure Port/Fitting : 1/4-19 BSP (3/4 Hex) Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Supply Current (MAMP) : .0125 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± 3 Output/Span : 24 bit ADC Proof Pressure Range : 2X Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band (PCT) : ± 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 89BSD-028BA-5 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
89BSD-028BA-5
Media Isolated Pressure Sensors 89BSD-028BA-5
Configuration Features Interface : I2C Pressure Port/Fitting : 1/4-19 BSP (3/4 Hex) Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Supply Current (MAMP) : .0125 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± 3 Output/Span : 24 bit ADC Proof Pressure Range : 2X Packaging Features Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Total Error Band (PCT) : ± 2

Configuration Features


  • Interface : I2C
  • Pressure Port/Fitting : 1/4-19 BSP (3/4 Hex)

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 3
  • Supply Current (MAMP) : .0125

Operation/Application


  • Media Isolated Pressure Sensor Accuracy (PCT) : ± 3
  • Output/Span : 24 bit ADC
  • Proof Pressure Range : 2X

Packaging Features


  • Media Isolated Pressure Sensor Package : Weldable, Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Total Error Band (PCT) : ± 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 89BSD-028BA-5
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010389-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10206421-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10221361-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10200697-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details