TE Connectivity Heat Shrink Tubing 898369-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Product Length : 152.4 MM  [5 INCH ] Recovered Inside Diameter (Max) : 9.65 MM  [.38 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Mechanical Damage Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Product Length : 152.4 MM  [5 INCH ] Recovered Inside Diameter (Max) : 9.65 MM  [.38 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Mechanical Damage Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 898369-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
898369-000
Heat Shrink Tubing 898369-000
Body Features Flexibility : Very Flexible Fluid Type : Water, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 4:1 Dimensions Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ] Product Length : 152.4 MM  [5 INCH ] Recovered Inside Diameter (Max) : 9.65 MM  [.38 INCH ] Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Mechanical Damage Other Product Source : Mexico Packaging Features Packaging Method : Piece Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Water, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Lubricating Oil
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Fluoroelastomer
  • Shrink Ratio : 4:1

Dimensions


  • Expanded Inside Diameter (Min) : 38.1 MM  [1.5 INCH ]
  • Product Length : 152.4 MM  [5 INCH ]
  • Recovered Inside Diameter (Max) : 9.65 MM  [.38 INCH ]
  • Recovered Wall Thickness (Nominal) : .15 MM  [.006 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Fluids, Strain Relief, Mechanical Damage

Other


  • Product Source : Mexico

Packaging Features


  • Packaging Method : Piece

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 175
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 898369-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
898369-000
shrink tube 898369-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 898369-000 898369-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 064450-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 023077-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Boots - 094692-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers