TE Connectivity
Shielded Contacts
894005-000
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 16 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .25 - .05 Wire Size (AWG) : 24 - 30
Contact Features
- Contact Size : Size 16
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .25 - .05
- Wire Size (AWG) : 24 - 30
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
894005-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
24 to 30 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details