Configuration Features Electrical Connection : Solder Pads
Dimensions Product Diameter : 9.04 MM [.356 INCH ] Product Height : 13.2 MM [.52 INCH ]
Electrical Characteristics Supply Current (MAMP) : 1.5
Operation/Applicatio
n Output Signal Details : 125mV Pressure (PSI) : 10000 Proof Pressure Range : 3X
Other Non-Linearity ± (PCT) : .25 Port Fitting : None
Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Absolute Sensor Package : Threaded Process Fittings, O-Ring Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 689.47
Configuration Features
- Electrical Connection : Solder Pads
Dimensions
- Product Diameter : 9.04 MM [.356 INCH ]
- Product Height : 13.2 MM [.52 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 1.5
Operation/Application
- Output Signal Details : 125mV
- Pressure (PSI) : 10000
- Proof Pressure Range : 3X
Other
- Non-Linearity ± (PCT) : .25
- Port Fitting : None
Product Type Features
- Pressure Sensor Type : mV Output Pressure Sensors
- Pressure Type : Absolute
- Sensor Package : Threaded Process Fittings, O-Ring Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 689.47