TE Connectivity
Splices
886865-000
Description
Dimensions Overall Product Length : 10.67 MM [.42 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Overall Product Length : 10.67 MM [.42 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Overall Product Length : 10.67 MM [.42 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Product Type Features Sealable : No
Usage Conditions Insulation Option : Fully Insulated
Dimensions
- Overall Product Length : 10.67 MM [.42 INCH ]
- Wire Size (MMSQ) : .34 - .14
- Wire Size (AWG) : 22 - 26
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
886865-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Tin
Features
RoHS
North American
20 to 27 AWG
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
3 suppliers