TE Connectivity Heat Shrink Tubing 8862474002

Description
Body Features Flexibility : Flexible Fluid Type : Diesel Fuel, Antifreeze, Power Steering Fluid, Unleaded Gasoline, Brake Fluid, (ATF) Automatic Transmission Fluid, Motor Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Diesel Fuel, Antifreeze, Power Steering Fluid, Unleaded Gasoline, Brake Fluid, (ATF) Automatic Transmission Fluid, Motor Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 8862474002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
8862474002
Heat Shrink Tubing 8862474002
Body Features Flexibility : Flexible Fluid Type : Diesel Fuel, Antifreeze, Power Steering Fluid, Unleaded Gasoline, Brake Fluid, (ATF) Automatic Transmission Fluid, Motor Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Dimensions Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ] Industry Standards Flammability Test Method : ASTM D2671, Procedure C Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Diesel Fuel, Antifreeze, Power Steering Fluid, Unleaded Gasoline, Brake Fluid, (ATF) Automatic Transmission Fluid, Motor Oil
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Dimensions


  • Expanded Inside Diameter (Min) : 6 MM  [.236 INCH ]

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure C

Operation/Application


  • Mechanical Resistance : Wrinkling, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 8862474002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
8862474002
shrink tube 8862474002
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 8862474002 8862474002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0294356006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 059431-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Wraps - 058479-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 034999P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details