TE Connectivity Station Post Insulators 885488-011

Description
Dimensions Creepage Distance (MM) : 497 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 159 Voltage Class (KV) : 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Product Type Features Insulator Product Type : Insulator
Request a Quote
Description
Dimensions Creepage Distance (MM) : 497 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 159 Voltage Class (KV) : 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Product Type Features Insulator Product Type : Insulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - 885488-011 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
885488-011
Station Post Insulators 885488-011
Dimensions Creepage Distance (MM) : 497 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 120 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 159 Voltage Class (KV) : 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M12 Product Type Features Insulator Product Type : Insulator

Dimensions


  • Creepage Distance (MM) : 497
  • Shed Inside Diameter : 100 MM  [3.937 INCH ]
  • Shed Outside Diameter : 120 MM  [3.937 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 159
  • Voltage Class (KV) : 15

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Thread Size : M12

Product Type Features


  • Insulator Product Type : Insulator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 885488-011
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products