TE Connectivity
Quick Disconnects
881719-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.7 MM [.055 - .106 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
-
TE Connectivity
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.7 MM [.055 - .106 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 1.4 - 2.7 MM [.055 - .106 INCH ] Terminal Material Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 15000
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 1.4 - 2.7 MM [.055 - .106 INCH ]
- Terminal Material Thickness : .41 MM [.016 INCH ]
- Wire Size (MMSQ) : .51 - 1.03
- Wire Size (AWG) : 20 - 17
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 15000
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors
A129148CT-ND
Buy Now
Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors
A129148TR-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
Wire Terminals |
|
Product Number
|
881719-1 |
A129148CT-ND |
A129148TR-ND |
|
Product Name
|
Quick Disconnects |
Terminals - Quick Connects, Quick Disconnect Connectors |
Terminals - Quick Connects, Quick Disconnect Connectors |
|
Material
|
Unplated
|
Brass
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Busbar Clip
Features
RoHS
View Details
2 suppliers
Features
RoHS
North American
8 AWG
International
6.7 to 10.5 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details