TE Connectivity Crimp Wire Pins, Tabs & Ferrules 881703-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 14.45 MM  [.568 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.98 MM  [.078 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM , 2.6 MM  [.102 INCH , .079 - .102 INCH ] Overall Product Length : 14.45 MM  [.568 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 24000, 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 14.45 MM  [.568 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.98 MM  [.078 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM , 2.6 MM  [.102 INCH , .079 - .102 INCH ] Overall Product Length : 14.45 MM  [.568 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 24000, 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 881703-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
881703-1
Crimp Wire Pins, Tabs & Ferrules 881703-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 14.45 MM  [.568 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.98 MM  [.078 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 2.6 MM , 2.6 MM  [.102 INCH , .079 - .102 INCH ] Overall Product Length : 14.45 MM  [.568 INCH ] Wire Size (MMSQ) : .5 - .9 Wire Size (AWG) : 20 - 18 Packaging Features Packaging Method : Reel/Box Packaging Quantity : 24000, 6000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 14.45 MM  [.568 INCH ]
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 1.98 MM  [.078 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 2.6 MM , 2.6 MM  [.102 INCH , .079 - .102 INCH ]
  • Overall Product Length : 14.45 MM  [.568 INCH ]
  • Wire Size (MMSQ) : .5 - .9
  • Wire Size (AWG) : 20 - 18

Packaging Features


  • Packaging Method : Reel/Box
  • Packaging Quantity : 24000, 6000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 881703-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details