TE Connectivity Ring Terminals 881599-4

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.79 MM , 5.13 MM  [.115 INCH , .202 INCH ] Compatible Insulation Diameter (Max) : 5.28 MM  [.208 INCH ] Compatible Insulation Diameter Range : 4.06 - 5.28 MM  [.16 - .208 INCH ] Product Length : 31.3 MM  [1.23 INCH ] Stud Diameter : 10 MM  [.393 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8233 - 13091 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.79 MM , 5.13 MM  [.115 INCH , .202 INCH ] Compatible Insulation Diameter (Max) : 5.28 MM  [.208 INCH ] Compatible Insulation Diameter Range : 4.06 - 5.28 MM  [.16 - .208 INCH ] Product Length : 31.3 MM  [1.23 INCH ] Stud Diameter : 10 MM  [.393 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8233 - 13091 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 881599-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
881599-4
Ring Terminals 881599-4
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.79 MM , 5.13 MM  [.115 INCH , .202 INCH ] Compatible Insulation Diameter (Max) : 5.28 MM  [.208 INCH ] Compatible Insulation Diameter Range : 4.06 - 5.28 MM  [.16 - .208 INCH ] Product Length : 31.3 MM  [1.23 INCH ] Stud Diameter : 10 MM  [.393 INCH ] Tongue Thickness : .8 MM  [.031 INCH ] Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 11 - 9 Wire Size (CMA) : 8233 - 13091 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.79 MM , 5.13 MM  [.115 INCH , .202 INCH ]
  • Compatible Insulation Diameter (Max) : 5.28 MM  [.208 INCH ]
  • Compatible Insulation Diameter Range : 4.06 - 5.28 MM  [.16 - .208 INCH ]
  • Product Length : 31.3 MM  [1.23 INCH ]
  • Stud Diameter : 10 MM  [.393 INCH ]
  • Tongue Thickness : .8 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 11 - 9
  • Wire Size (CMA) : 8233 - 13091

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
881599-4
Terminals 881599-4
Terminals RINGUE TONGUE ANTIR

Terminals RINGUE TONGUE ANTIR

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 881599-4 881599-4
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details