TE Connectivity Quick Disconnects 881598-2

Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.8 MM  [.11 INCH ] Receptacle Terminal Stock Thickness : .28 MM  [.011 INCH ] Wire Size (MMSQ) : 1.03 Wire Size (AWG) : 17 Mechanical Attachment Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.8 MM  [.11 INCH ] Receptacle Terminal Stock Thickness : .28 MM  [.011 INCH ] Wire Size (MMSQ) : 1.03 Wire Size (AWG) : 17 Mechanical Attachment Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 881598-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
881598-2
Quick Disconnects 881598-2
Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter Range : 2.8 MM  [.11 INCH ] Receptacle Terminal Stock Thickness : .28 MM  [.011 INCH ] Wire Size (MMSQ) : 1.03 Wire Size (AWG) : 17 Mechanical Attachment Wire Insulation Support : With Other Line : AMP POSITIVE LOCK Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.8 MM  [.11 INCH ]
  • Receptacle Terminal Stock Thickness : .28 MM  [.011 INCH ]
  • Wire Size (MMSQ) : 1.03
  • Wire Size (AWG) : 17

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMP POSITIVE LOCK

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 881598-2
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers