TE Connectivity
Automotive Terminals
881572-3
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 33 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4 - 5.1 MM [.157 - .201 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 - 9 Wire Size Search (AWG) : 10, 9 Wire Size Search (MMSQ) : 5, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 100 DEGC [194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 33 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4 - 5.1 MM [.157 - .201 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 - 9 Wire Size Search (AWG) : 10, 9 Wire Size Search (MMSQ) : 5, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 100 DEGC [194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 33 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 4 - 5.1 MM [.157 - .201 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 - 9 Wire Size Search (AWG) : 10, 9 Wire Size Search (MMSQ) : 5, 6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 600
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 100 DEGC [194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 33
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 4 - 5.1 MM [.157 - .201 INCH ]
- Wire Size (MMSQ) : 5 - 6
- Wire Size (AWG) : 10 - 9
- Wire Size Search (AWG) : 10, 9
- Wire Size Search (MMSQ) : 5, 6
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 600
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 90 DEGC , 80 DEGC , 100 DEGC [194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF ]
- Operating Temperature Range : -30 - 100 DEGC [-22 - 212 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
881572-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
5 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details