TE Connectivity Magnet Wire Terminals 881257-1

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.4 MM  [.133 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .32 - .82 Product Length : 19.5 MM  [.767 INCH ] Terminal Height : 7 MM  [.275 INCH ] Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Crimp Area Length : 5.97 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.4 MM  [.133 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .32 - .82 Product Length : 19.5 MM  [.767 INCH ] Terminal Height : 7 MM  [.275 INCH ] Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Crimp Area Length : 5.97 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 881257-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
881257-1
Magnet Wire Terminals 881257-1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .46 MM  [.018 INCH ] Mating Tab Width : 3.4 MM  [.133 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .32 - .82 Product Length : 19.5 MM  [.767 INCH ] Terminal Height : 7 MM  [.275 INCH ] Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Mating Retention Type : Barbs Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 7000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Termination Features Crimp Area Length : 5.97 MM  [.235 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .46 MM  [.018 INCH ]
  • Mating Tab Width : 3.4 MM  [.133 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.54 MM  [.06 - .1 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .32 - .82
  • Product Length : 19.5 MM  [.767 INCH ]
  • Terminal Height : 7 MM  [.275 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program)

Mechanical Attachment


  • Mating Retention Type : Barbs
  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 7000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Termination Features


  • Crimp Area Length : 5.97 MM  [.235 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals MAG-MATE TAB - 792-881257-1 - Utmel Electronic Limited
Hong Kong, China
Terminals MAG-MATE TAB
792-881257-1
Terminals MAG-MATE TAB 792-881257-1
Terminals MAG-MATE TAB

Terminals MAG-MATE TAB

Supplier's Site

Technical Specifications

  TE Connectivity Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals
Product Number 881257-1 792-881257-1
Product Name Magnet Wire Terminals Terminals MAG-MATE TAB
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details