Configuration Features Visual Inspection : Yes
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Power Component Application Type : Overhead, Underground
Product Availability Product Availability : Americas
Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover
Usage Conditions Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]
Configuration Features
Electrical Characteristics
Operation/Application
- Power Component Application Type : Overhead, Underground
Product Availability
- Product Availability : Americas
Product Type Features
- Installation Technology : Energised Installation, Wedge
- Power Component Options : Insulated Cover
Usage Conditions
- Operating Temperature Range : 0 - 100 DEGC [32 - 212 DEGF ]