TE Connectivity Heat Shrink Boots 881029-004

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 2.17 in, 2.05 in, 2.4 in, 64 mm, 52 mm, 58 mm, 55 mm, 2.28 in, 49 mm, 1.93 in, 2.52 in, 61 mm Wire/Cable Outside Diameter : 30 mm, 26 mm, 34 mm, 1.26 in, 1.02 in, 24 mm, 22 mm, .87 in, 1.34 in, .79 in, 20 mm, .94 in, 32 mm, 1.18 in, 28 mm, 1.1 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE, MIS-34867 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 2.17 in, 2.05 in, 2.4 in, 64 mm, 52 mm, 58 mm, 55 mm, 2.28 in, 49 mm, 1.93 in, 2.52 in, 61 mm Wire/Cable Outside Diameter : 30 mm, 26 mm, 34 mm, 1.26 in, 1.02 in, 24 mm, 22 mm, .87 in, 1.34 in, .79 in, 20 mm, .94 in, 32 mm, 1.18 in, 28 mm, 1.1 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE, MIS-34867 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 881029-004 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
881029-004
Heat Shrink Boots 881029-004
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 2.17 in, 2.05 in, 2.4 in, 64 mm, 52 mm, 58 mm, 55 mm, 2.28 in, 49 mm, 1.93 in, 2.52 in, 61 mm Wire/Cable Outside Diameter : 30 mm, 26 mm, 34 mm, 1.26 in, 1.02 in, 24 mm, 22 mm, .87 in, 1.34 in, .79 in, 20 mm, .94 in, 32 mm, 1.18 in, 28 mm, 1.1 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE, MIS-34867 Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 2.17 in, 2.05 in, 2.4 in, 64 mm, 52 mm, 58 mm, 55 mm, 2.28 in, 49 mm, 1.93 in, 2.52 in, 61 mm
  • Wire/Cable Outside Diameter : 30 mm, 26 mm, 34 mm, 1.26 in, 1.02 in, 24 mm, 22 mm, .87 in, 1.34 in, .79 in, 20 mm, .94 in, 32 mm, 1.18 in, 28 mm, 1.1 in

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE, MIS-34867

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 881029-004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
881029-004
shrink tube 881029-004
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 881029-004 881029-004
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0619354003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 078797-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 002284-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details