TE Connectivity Quick Disconnects 881006-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.13 - .177 INCH ] Terminal Material Thickness : .52 MM  [.021 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .375 Packaging Features Packaging Method : Reel Packaging Quantity : 1250 Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.13 - .177 INCH ] Terminal Material Thickness : .52 MM  [.021 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .375 Packaging Features Packaging Method : Reel Packaging Quantity : 1250 Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 881006-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
881006-2
Quick Disconnects 881006-2
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.13 - .177 INCH ] Terminal Material Thickness : .52 MM  [.021 INCH ] Wire Size (MMSQ) : 2.62 - 4.17 Wire Size (AWG) : 13 - 11 Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .375 Packaging Features Packaging Method : Reel Packaging Quantity : 1250 Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.3 - 4.5 MM  [.13 - .177 INCH ]
  • Terminal Material Thickness : .52 MM  [.021 INCH ]
  • Wire Size (MMSQ) : 2.62 - 4.17
  • Wire Size (AWG) : 13 - 11

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : FASTON .375

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1250

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 881006-2
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers