TE Connectivity
Automotive Terminals
880697-3
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 16.5 MM [.65 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 16.5 MM [.65 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Width : 1.8 MM [.07 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 16.5 MM [.65 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Packaging Features Packaging Method : Reel Packaging Quantity : 6000
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.8mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Width : 1.8 MM [.07 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 16.5 MM [.65 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 6000
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
880697-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Material
Brass
Plating / Coating
Tin
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Lead, Tin
Length
0.4598 inch (11.68 mm)
View Details