Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 17 Contact Diameter (MM) : 3.56 Contact Length : 20 MM [.787 INCH ] Contact Mating Area Plating Material : Unplated Contact Retention Within Housing : With Contact Shape & Form : Round Contact Type : Socket Wire Contact Termination Area Plating Material : None
Dimensions Accepts Wire Insulation Diameter Range : 2 - 3.3 MM [.079 - .13 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17
Electrical Characteristics Operating Voltage (VAC) : 250
Industry Standards Agency/Standard : CSA, UL CSA Rating : LR 16455, Certified UL Flammability Rating : UL 94V-2 UL Rating : Recognized
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power For Multiple Crimp : No
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Connector & Contact Terminates To : Wire & Cable Discrete Wire Type : Stranded
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 17
- Contact Diameter (MM) : 3.56
- Contact Length : 20 MM [.787 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Retention Within Housing : With
- Contact Shape & Form : Round
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : None
Dimensions
- Accepts Wire Insulation Diameter Range : 2 - 3.3 MM [.079 - .13 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
Electrical Characteristics
- Operating Voltage (VAC) : 250
Industry Standards
- Agency/Standard : CSA, UL
- CSA Rating : LR 16455, Certified
- UL Flammability Rating : UL 94V-2
- UL Rating : Recognized
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Power
- For Multiple Crimp : No
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Discrete Wire Type : Stranded
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]