TE Connectivity
Quick Disconnects
880682-1
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Piggyback Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2 - 3.3 MM [.07 - .129 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1500
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Piggyback Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2 - 3.3 MM [.07 - .129 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1500
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Piggyback Terminal Plating Material : Unplated
Dimensions Compatible Insulation Diameter Range : 2 - 3.3 MM [.07 - .129 INCH ] Terminal Material Thickness : .4 MM [.015 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1500
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Tab & Receptacle
- Terminal Orientation : Piggyback
- Terminal Plating Material : Unplated
Dimensions
- Compatible Insulation Diameter Range : 2 - 3.3 MM [.07 - .129 INCH ]
- Terminal Material Thickness : .4 MM [.015 INCH ]
- Wire Size (MMSQ) : .51 - 1.03
- Wire Size (AWG) : 20 - 17
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1500
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
880682-1 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
12 to 16 AWG
International
0.9500 to 3.37 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details