TE Connectivity Ring Terminals 880665-2

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.2 MM , 1.8 MM  [.07 INCH , .047 INCH ] Compatible Insulation Diameter (Max) : 2.69 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.7 MM  [.055 - .106 INCH ] Product Length : 19.86 MM  [.782 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.2 MM , 1.8 MM  [.07 INCH , .047 INCH ] Compatible Insulation Diameter (Max) : 2.69 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.7 MM  [.055 - .106 INCH ] Product Length : 19.86 MM  [.782 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 880665-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
880665-2
Ring Terminals 880665-2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.2 MM , 1.8 MM  [.07 INCH , .047 INCH ] Compatible Insulation Diameter (Max) : 2.69 MM  [.106 INCH ] Compatible Insulation Diameter Range : 1.4 - 2.7 MM  [.055 - .106 INCH ] Product Length : 19.86 MM  [.782 INCH ] Stud Diameter : 5.3 MM  [.209 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.2 MM , 1.8 MM  [.07 INCH , .047 INCH ]
  • Compatible Insulation Diameter (Max) : 2.69 MM  [.106 INCH ]
  • Compatible Insulation Diameter Range : 1.4 - 2.7 MM  [.055 - .106 INCH ]
  • Product Length : 19.86 MM  [.782 INCH ]
  • Stud Diameter : 5.3 MM  [.209 INCH ]
  • Tongue Thickness : .6 MM  [.024 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
880665-2
Terminals 880665-2
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 880665-2 880665-2
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-1747500-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers