Body Features Terminal & Contact Weight : .633 G [.022 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.82 MM , 3.32 MM [.13 INCH , .071 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Terminal & Contact Weight : .633 G [.022 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.82 MM , 3.32 MM [.13 INCH , .071 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Terminal & Contact Weight : .633 G [.022 OZ ]
Configuration Features Number of Holes : 2
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 1.82 MM , 3.32 MM [.13 INCH , .071 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ] Product Length : 19.8 MM [.779 INCH ] Stud Diameter : 5.3 MM [.209 INCH ] Tongue Thickness : .6 MM [.024 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Industry Standards Government Qualified Terminal : No
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 5000
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-028 Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Terminal & Contact Weight : .633 G [.022 OZ ]
Configuration Features
Number of Holes : 2
Contact Features
Barrel Type : Open
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Barrel Inside Diameter : 1.82 MM , 3.32 MM [.13 INCH , .071 INCH ]
Compatible Insulation Diameter (Max) : 3.99 MM [.157 INCH ]
Compatible Insulation Diameter Range : 2.7 - 4 MM [.106 - .157 INCH ]
Product Length : 19.8 MM [.779 INCH ]
Stud Diameter : 5.3 MM [.209 INCH ]
Tongue Thickness : .6 MM [.024 INCH ]
Wire Size (MMSQ) : 1 - 2.5
Wire Size (AWG) : 17 - 13
Wire Size (CMA) : 2048 - 5178
Industry Standards
Government Qualified Terminal : No
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Tape & Reel
Packaging Quantity : 5000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Ring Terminal Product Type : Closed Ring Tongue Terminal
Sealable : No
Shape Description : RING-028
Stud Size : #10
Terminal Features : Sheared
Wire Insulation Support Retention Type : Insulation Support
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]