TE Connectivity Ring Terminals 880642-2

Description
Body Features Terminal & Contact Weight : .678 G  [.024 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.32 MM , 1.82 MM  [.071 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM  [.106 - .157 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .678 G  [.024 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.32 MM , 1.82 MM  [.071 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM  [.106 - .157 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 880642-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
880642-2
Ring Terminals 880642-2
Body Features Terminal & Contact Weight : .678 G  [.024 OZ ] Configuration Features Number of Holes : 2 Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.32 MM , 1.82 MM  [.071 INCH , .13 INCH ] Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ] Compatible Insulation Diameter Range : 2.7 - 4 MM  [.106 - .157 INCH ] Product Length : 19.8 MM  [.779 INCH ] Stud Diameter : 4.3 MM  [.169 INCH ] Tongue Thickness : .6 MM  [.023 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : RING-001 Stud Size : #8, M4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .678 G  [.024 OZ ]

Configuration Features


  • Number of Holes : 2

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.32 MM , 1.82 MM  [.071 INCH , .13 INCH ]
  • Compatible Insulation Diameter (Max) : 3.99 MM  [.157 INCH ]
  • Compatible Insulation Diameter Range : 2.7 - 4 MM  [.106 - .157 INCH ]
  • Product Length : 19.8 MM  [.779 INCH ]
  • Stud Diameter : 4.3 MM  [.169 INCH ]
  • Tongue Thickness : .6 MM  [.023 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : RING-001
  • Stud Size : #8, M4
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A107205TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A107205TR-ND
Terminals - Ring Connectors A107205TR-ND
CONN RING CIRC 13-17AWG CRIMP

CONN RING CIRC 13-17AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A107205CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A107205CT-ND
Terminals - Ring Connectors A107205CT-ND
CONN RING CIRC 13-17AWG CRIMP

CONN RING CIRC 13-17AWG CRIMP

Buy Now Datasheet
Ring Terminals - 7100501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7100501
Ring Terminals 7100501
TE Connectivity 880642-2 Ring Terminal

TE Connectivity 880642-2 Ring Terminal

Supplier's Site
Ring Terminals - 1903122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903122
Ring Terminals 1903122
TE Connectivity 880642-2 Ring Terminal

TE Connectivity 880642-2 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
880642-2
Terminals 880642-2
Terminals RING TONGUE

Terminals RING TONGUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 880642-2 A107205TR-ND A107205CT-ND 7100501 880642-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Ring Terminals Terminals
Material Tin Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details