TE Connectivity
Automotive Terminals
880399-1
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 33
Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 5 Wire Size (AWG) : 13 - 10 Wire Size Search (AWG) : 12, 13, 11, 10 Wire Size Search (MMSQ) : 4, 2.5, 5, 3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 90 DEGC [194 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 90 DEGC [-22 - 194 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 33
Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 5 Wire Size (AWG) : 13 - 10 Wire Size Search (AWG) : 12, 13, 11, 10 Wire Size Search (MMSQ) : 4, 2.5, 5, 3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 90 DEGC [194 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 90 DEGC [-22 - 194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 33
Dimensions Compatible Insulation Diameter Range : 3.3 - 4.5 MM [.13 - .177 INCH ] Wire Size (MMSQ) : 2.5 - 5 Wire Size (AWG) : 13 - 10 Wire Size Search (AWG) : 12, 13, 11, 10 Wire Size Search (MMSQ) : 4, 2.5, 5, 3
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 2500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC , 90 DEGC [194 DEGF , 185 DEGF , 176 DEGF ] Operating Temperature Range : -30 - 90 DEGC [-22 - 194 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 33
Dimensions
- Compatible Insulation Diameter Range : 3.3 - 4.5 MM [.13 - .177 INCH ]
- Wire Size (MMSQ) : 2.5 - 5
- Wire Size (AWG) : 13 - 10
- Wire Size Search (AWG) : 12, 13, 11, 10
- Wire Size Search (MMSQ) : 4, 2.5, 5, 3
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 2500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 80 DEGC , 85 DEGC , 90 DEGC [194 DEGF , 185 DEGF , 176 DEGF ]
- Operating Temperature Range : -30 - 90 DEGC [-22 - 194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
880399-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
5.91 inch (150 mm)
View Details
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details