TE Connectivity
Connector Contacts
88017-6
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.27 MM , 1.65 MM [.05 INCH ] Compatible Insulation Diameter Range : .64 - 1.22 MM [.025 - .048 INCH ] Wire Size (MMSQ) : .03 - .15 Wire Size (AWG) : 32 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.27 MM , 1.65 MM [.05 INCH ] Compatible Insulation Diameter Range : .64 - 1.22 MM [.025 - .048 INCH ] Wire Size (MMSQ) : .03 - .15 Wire Size (AWG) : 32 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Accepts Conductor Width : 1.27 MM , 1.65 MM [.05 INCH ] Compatible Insulation Diameter Range : .64 - 1.22 MM [.025 - .048 INCH ] Wire Size (MMSQ) : .03 - .15 Wire Size (AWG) : 32 - 26
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel
- Contact Mating Area Plating Material Thickness : .381 MICM [15 MICIN ]
- Contact Type : Socket
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Accepts Conductor Width : 1.27 MM , 1.65 MM [.05 INCH ]
- Compatible Insulation Diameter Range : .64 - 1.22 MM [.025 - .048 INCH ]
- Wire Size (MMSQ) : .03 - .15
- Wire Size (AWG) : 32 - 26
Operation/Application
- Circuit Application : Signal
Packaging Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
88017-6 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details