TE Connectivity 9 Cir Plug 140Dia Panel Mt Nat Rohs Compliant Amp Te Connectivity 880124

Description
9 CIR PLUG 140DIA PANEL MT NAT ROHS COMPLIANT: YES
Description
9 CIR PLUG 140DIA PANEL MT NAT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 9 Cir Plug 140Dia Panel Mount connector is a MATE-N-LOK type connector designed for reliable electrical connections in various applications. It features a 0.140-inch diameter and is compliant with RoHS standards, ensuring it meets environmental regulations. This connector is suitable for panel mounting, providing ease of installation in various setups. The product is manufactured by TE Connectivity, a reputable company in the electronics industry, known for its quality and durability. Engineers considering this connector should evaluate its specifications to determine its compatibility with their project requirements.

Datasheet Summary
Powered by GS/AI

The 9 Cir Plug 140Dia Panel Mount connector is a MATE-N-LOK type connector designed for reliable electrical connections in various applications. It features a 0.140-inch diameter and is compliant with RoHS standards, ensuring it meets environmental regulations. This connector is suitable for panel mounting, providing ease of installation in various setups. The product is manufactured by TE Connectivity, a reputable company in the electronics industry, known for its quality and durability. Engineers considering this connector should evaluate its specifications to determine its compatibility with their project requirements.

Suppliers

Company
Product
Description
Supplier Links
9 Cir Plug 140Dia Panel Mt Nat Rohs Compliant Amp Te Connectivity - 07AH3335 - Newark, An Avnet Company
Chicago, IL, United States
9 Cir Plug 140Dia Panel Mt Nat Rohs Compliant Amp Te Connectivity
07AH3335
9 Cir Plug 140Dia Panel Mt Nat Rohs Compliant Amp Te Connectivity 07AH3335
9 CIR PLUG 140DIA PANEL MT NAT ROHS COMPLIANT: YES

9 CIR PLUG 140DIA PANEL MT NAT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07AH3335
Product Name 9 Cir Plug 140Dia Panel Mt Nat Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details