TE Connectivity Media Isolated Pressure Sensors 87N-5000S-0C

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Height : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 150mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : None Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 344
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Height : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 150mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : None Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 87N-5000S-0C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
87N-5000S-0C
Media Isolated Pressure Sensors 87N-5000S-0C
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Height : 13.84 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 150mV Pressure (PSI) : 5000 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .25 Port Fitting : None Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Sealed Gauge Sensor Package : Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 344

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Height : 13.84 MM  [.54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 150mV
  • Pressure (PSI) : 5000
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .25
  • Port Fitting : None

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Sealed Gauge
  • Sensor Package : Weldable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 344
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 87N-5000S-0C
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010341-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10221066-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10216264-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 145 psi (102 m H2O)
View Details