TE Connectivity Board Mount Pressure Sensors 10218164-00

Description
Dimensions Product Height : 16.8 MM  [.66 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 9.9 MM  [.39 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 15 Pressure : 10564.95 MMH2O  [415.95 INH2O ] Pressure (MMHG) : 775.72 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 1.034
Request a Quote Datasheet
Description
Dimensions Product Height : 16.8 MM  [.66 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 9.9 MM  [.39 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 15 Pressure : 10564.95 MMH2O  [415.95 INH2O ] Pressure (MMHG) : 775.72 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 1.034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 10218164-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
10218164-00
Board Mount Pressure Sensors 10218164-00
Dimensions Product Height : 16.8 MM  [.66 INCH ] Product Length : 12.4 MM  [.49 INCH ] Product Width : 9.9 MM  [.39 INCH ] Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 5 Operation/Applicatio n Output Interface : I2C (0x28H) Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 15 Pressure : 10564.95 MMH2O  [415.95 INH2O ] Pressure (MMHG) : 775.72 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 3X FS Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin DIL Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ] Pressure (BAR) : 1.034

Dimensions


  • Product Height : 16.8 MM  [.66 INCH ]
  • Product Length : 12.4 MM  [.49 INCH ]
  • Product Width : 9.9 MM  [.39 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 3
  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Interface : I2C (0x28H)
  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 15
  • Pressure : 10564.95 MMH2O  [415.95 INH2O ]
  • Pressure (MMHG) : 775.72
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin DIL

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
  • Pressure (BAR) : 1.034
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10218164-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202022-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
2 suppliers
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure Transducers - 10221577-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10219406-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details