TE Connectivity Heat Shrink Boots 879413-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 18 MM , 26 MM , 22 MM , 24 MM , 28 MM , 20 MM  [.71 INCH , 1.1 INCH , .78 INCH , 1.18 INCH , 1.02 INCH , .94 INCH , .86 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 18 MM , 26 MM , 22 MM , 24 MM , 28 MM , 20 MM  [.71 INCH , 1.1 INCH , .78 INCH , 1.18 INCH , 1.02 INCH , .94 INCH , .86 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 879413-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
879413-000
Heat Shrink Boots 879413-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 18 MM , 26 MM , 22 MM , 24 MM , 28 MM , 20 MM  [.71 INCH , 1.1 INCH , .78 INCH , 1.18 INCH , 1.02 INCH , .94 INCH , .86 INCH ] Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE Other Adhesive Code : 86 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 30 MM , 18 MM , 26 MM , 22 MM , 24 MM , 28 MM , 20 MM  [.71 INCH , 1.1 INCH , .78 INCH , 1.18 INCH , 1.02 INCH , .94 INCH , .86 INCH ]
  • Compatible Cable Diameter Range : 16.8 - 38 MM  [.661 - 1.496 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : IEC 62329-3-102, BS-G-198-5-DE, MIS-34867, DEF Std 59-97 Issue 3 Type DE

Other


  • Adhesive Code : 86
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 879413-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
879413-000
shrink tube 879413-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 879413-000 879413-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 090142-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Wraps - 006009-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details