TE Connectivity Cable Transitions & Breakouts 879361-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Crosslinked Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 19 MM  [.37 - .75 INCH ] Inside Diameter Range (Leg 1) : 6.3 - 13 MM  [.25 - .51 INCH ] Inside Diameter Range (Leg 2) : 6.3 - 13 MM  [.25 - .51 INCH ] Other Adhesive Code : 86 Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Crosslinked Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 19 MM  [.37 - .75 INCH ] Inside Diameter Range (Leg 1) : 6.3 - 13 MM  [.25 - .51 INCH ] Inside Diameter Range (Leg 2) : 6.3 - 13 MM  [.25 - .51 INCH ] Other Adhesive Code : 86 Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 879361-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
879361-000
Cable Transitions & Breakouts 879361-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Crosslinked Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 19 MM  [.37 - .75 INCH ] Inside Diameter Range (Leg 1) : 6.3 - 13 MM  [.25 - .51 INCH ] Inside Diameter Range (Leg 2) : 6.3 - 13 MM  [.25 - .51 INCH ] Other Adhesive Code : 86 Size Code : 012 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Crosslinked Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 9.4 - 19 MM  [.37 - .75 INCH ]
  • Inside Diameter Range (Leg 1) : 6.3 - 13 MM  [.25 - .51 INCH ]
  • Inside Diameter Range (Leg 2) : 6.3 - 13 MM  [.25 - .51 INCH ]

Other


  • Adhesive Code : 86
  • Size Code : 012

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 879361-000
Product Name Cable Transitions & Breakouts
Material Crosslinked Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 052632-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 035377P006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details