TE Connectivity Bushings & Bobbins 879027-000

Description
Body Features Flexibility : Semi-Rigid Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 11 MM  [.43 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 7 MM  [.28 INCH ] Other Adhesive Code : S1048, S1017 Size Code : 21 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 11 MM  [.43 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 7 MM  [.28 INCH ] Other Adhesive Code : S1048, S1017 Size Code : 21 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 879027-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
879027-000
Bushings & Bobbins 879027-000
Body Features Flexibility : Semi-Rigid Material Code : 3 Material Systems Code : 10 Primary Product Color : Black Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 11 MM  [.43 INCH ] Product Width : 10 MM  [.39 INCH ] Recovered Inside Diameter (Max) : 7 MM  [.28 INCH ] Other Adhesive Code : S1048, S1017 Size Code : 21 Product Type Features Molded Part Type : Molded Ring with Eyelet Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Flexibility : Semi-Rigid
  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Color : Black
  • Primary Product Material : Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 11 MM  [.43 INCH ]
  • Product Width : 10 MM  [.39 INCH ]
  • Recovered Inside Diameter (Max) : 7 MM  [.28 INCH ]

Other


  • Adhesive Code : S1048, S1017
  • Size Code : 21

Product Type Features


  • Molded Part Type : Molded Ring with Eyelet

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now Datasheet
shrink tube - 879027-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
879027-000
shrink tube 879027-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 879027-000 879027-000
Product Name Bushings & Bobbins shrink tube
Material Polyolefin; Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0962614002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 042304-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 031167-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 047659-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details