TE Connectivity Heat Shrink Boots 878503-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 14 MM , 10 MM , 11 MM , 12 MM  [.47 INCH , .314 INCH , .35 INCH , .43 INCH , .55 INCH , .39 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 17 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, VG95343 Part 6, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 14 MM , 10 MM , 11 MM , 12 MM  [.47 INCH , .314 INCH , .35 INCH , .43 INCH , .55 INCH , .39 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 17 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, VG95343 Part 6, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 878503-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
878503-000
Heat Shrink Boots 878503-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 8 MM , 9 MM , 14 MM , 10 MM , 11 MM , 12 MM  [.47 INCH , .314 INCH , .35 INCH , .43 INCH , .55 INCH , .39 INCH ] Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 17 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, VG95343 Part 6, DEF Std 59-97 Issue 3 Type DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 8 MM , 9 MM , 14 MM , 10 MM , 11 MM , 12 MM  [.47 INCH , .314 INCH , .35 INCH , .43 INCH , .55 INCH , .39 INCH ]
  • Compatible Cable Diameter Range : 7.1 - 16 MM  [7.1 - 17 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : MIS-34867, IEC 62329-3-102, BS-G-198-5-DE, VG95343 Part 6, DEF Std 59-97 Issue 3 Type DE

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 878503-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
878503-000
shrink tube 878503-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
878503-000
shrink tube 878503-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 878503-000 878503-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 019265-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0879836006 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
shrink tube - 053669N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details