Socket Contact Gold 22-26 AWG Crimp
Socket Contact Gold 22-26 AWG Crimp
CONTACT, SOCKET, 22-26AWG, CRIMP ROHS COMPLIANT: YES
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU MOD V Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU Mod V Series Connectors;RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87809-1 | 87809-1 | 87809-1 | A100847CT-ND | 75AJ3390 | 28X2882 | 99AC7431 |
| Product Name | Connectors | Contacts | Contacts | Rectangular Connector Contacts | Contact, Socket, 22-26Awg, Crimp Rohs Compliant Amp - Te Connectivity | Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity | Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | MOD | Crimp | Crimp |