CONN SOCKET 22-26AWG CRIMP TIN
Connectors
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes
Contact, AMPMODU Mod IV Series, Socket, 26 AWG, 22 AWG, Crimp, Copper Alloy RoHS Compliant: Yes
MODIVRECPLP ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-87756-7-ND | 87756-7 | 87756-7 | 90F5084 | 19J6731 |
| Product Name | Rectangular Connector Contacts | Connectors | Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Copper Alloy Rohs Compliant Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty |