TE Connectivity Contacts 87756-5

Description
MOD IV RECP LP
Request a Quote Datasheet
Description
MOD IV RECP LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 87756-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
87756-5
Contacts 87756-5
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Rectangular Connector Contacts - A25969-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25969-ND
Rectangular Connector Contacts A25969-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 18C0247 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
18C0247
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 18C0247
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87756-5 A25969-ND 18C0247
Product Name Contacts Rectangular Connector Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products