Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Flexible, Stranded Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 3
Dimensions Bolt Head Size (Across Flats) (MM) : 13, 19 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240, 25 - 95 Compatible Conductor Range (AWGKC) : 4/0 - 500, 4 - 4/0 Inside Diameter Range (MM) : 20, 12.8
Electrical Characteristics Voltage Class (KV) : ≤ 42
Industry Standards Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Connector
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia, China
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Solid, Flexible, Stranded
- Primary Product Material : Aluminum Alloy
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13, 19
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 240, 25 - 95
- Compatible Conductor Range (AWGKC) : 4/0 - 500, 4 - 4/0
- Inside Diameter Range (MM) : 20, 12.8
Electrical Characteristics
- Voltage Class (KV) : ≤ 42
Industry Standards
- Compatible With Approved Standards Products : IEC 61238-1 Class A
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Connector
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia, China
Product Type Features
- Installation Technology : Shear Bolt