TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 87667-2

Description
Win Source Part Number: 1209020-87667-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: AMPMODU Mod IV Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 87667-2.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A3001,876672,-87667- 2-SI,2266-87667-2 Base Product Number: 87667
Request a Quote Datasheet
Description
Win Source Part Number: 1209020-87667-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: AMPMODU Mod IV Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 87667-2.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A3001,876672,-87667- 2-SI,2266-87667-2 Base Product Number: 87667
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1209020-87667-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1209020-87667-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1209020-87667-2
Win Source Part Number: 1209020-87667-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: AMPMODU Mod IV Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 22-26 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 Alternative Parts (Cross-Reference): 87667-2.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A3001,876672,-87667- 2-SI,2266-87667-2 Base Product Number: 87667

Win Source Part Number: 1209020-87667-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: AMPMODU Mod IV
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
Alternative Parts (Cross-Reference): 87667-2.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A3001,876672,-87667-2-SI,2266-87667-2
Base Product Number: 87667

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
332-87667-2
3A 250V Electronic Connector 332-87667-2
Female Signal Crimp Contact, 3A, 250V, Gold, 22-26AWG Product overview: 87667-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-87667-2 can be used for catalog matching and distributor lookup.

Female Signal Crimp Contact, 3A, 250V, Gold, 22-26AWG Product overview: 87667-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-87667-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 87667-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
87667-2
Contacts 87667-2
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Rectangular Connector Contacts - A3001-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A3001-ND
Rectangular Connector Contacts A3001-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Connectors - 87667-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87667-2
Connectors 87667-2
MOD IV RECP LP

MOD IV RECP LP

Buy Now
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 90F7741 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
90F7741
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 90F7741
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mod Iv Recp Lp Rohs Compliant Amp - Te Connectivity - 70H0312 - Newark, An Avnet Company
Chicago, IL, United States
Mod Iv Recp Lp Rohs Compliant Amp - Te Connectivity
70H0312
Mod Iv Recp Lp Rohs Compliant Amp - Te Connectivity 70H0312
MOD IV RECP LP ROHS COMPLIANT: YES

MOD IV RECP LP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1209020-87667-2 332-87667-2 87667-2 A3001-ND 87667-2 90F7741 70H0312
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts 3A 250V Electronic Connector Contacts Rectangular Connector Contacts Connectors Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp - Te Connectivity Mod Iv Recp Lp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers