TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 87655-3

Description
Win Source Part Number: 1366066-87655-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Bulk Product Status: Obsolete Base Product Number: 87655 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 5A Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Number of Positions: 3 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.345" (8.76mm) Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Rectangular Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 50.0µin (1.27µm) Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Thermoplastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1366066-87655-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Bulk Product Status: Obsolete Base Product Number: 87655 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 5A Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Number of Positions: 3 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.345" (8.76mm) Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Rectangular Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 50.0µin (1.27µm) Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Thermoplastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1366066-87655-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1366066-87655-3
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1366066-87655-3
Win Source Part Number: 1366066-87655-3 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod I Package: Bulk Product Status: Obsolete Base Product Number: 87655 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 5A Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.156" (3.96mm) Number of Positions: 3 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.345" (8.76mm) Contact Length - Post: 0.150" (3.81mm) Insulation Height: 0.250" (6.35mm) Contact Shape: Rectangular Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 50.0µin (1.27µm) Contact Finish - Post: Tin-Lead Contact Material: Brass Insulation Material: Thermoplastic Material Flammability Rating: UL94 V-0 Insulation Color: Black Contact Finish Thickness - Post: 50.0µin (1.27µm)

Win Source Part Number: 1366066-87655-3
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod I
Package: Bulk
Product Status: Obsolete
Base Product Number: 87655
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 5A
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.156" (3.96mm)
Number of Positions: 3
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.345" (8.76mm)
Contact Length - Post: 0.150" (3.81mm)
Insulation Height: 0.250" (6.35mm)
Contact Shape: Rectangular
Contact Finish - Mating: Tin-Lead
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Contact Finish - Post: Tin-Lead
Contact Material: Brass
Insulation Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Contact Finish Thickness - Post: 50.0µin (1.27µm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1366066-87655-3
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
PTFE Insulated Pin to Pin Feed Thru Terminal - 11151 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details