TE Connectivity Connectors 87523-5

Description
MOD IV RECP PLTD SN
Request a Quote Datasheet
Description
MOD IV RECP PLTD SN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 87523-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
87523-5
Connectors 87523-5
MOD IV RECP PLTD SN

MOD IV RECP PLTD SN

Buy Now
Rectangular Connector Contacts - A25993CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25993CT-ND
Rectangular Connector Contacts A25993CT-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25993TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25993TR-ND
Rectangular Connector Contacts A25993TR-ND
Socket Contact Tin 20-24 AWG Crimp

Socket Contact Tin 20-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
332-87523-5
3A 250V Electronic Connector 332-87523-5
Female Signal Connector, 3A, 250V, Crimp, Tin Plated Product overview: 87523-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-87523-5 can be used for catalog matching and distributor lookup.

Female Signal Connector, 3A, 250V, Crimp, Tin Plated Product overview: 87523-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-87523-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 90F6258 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
90F6258
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 90F6258
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
87523-5 Mini-Reel Mod Iv Recp Pltd Sn Amp - Te Connectivity - 87X3407 - Newark, An Avnet Company
Chicago, IL, United States
87523-5 Mini-Reel Mod Iv Recp Pltd Sn Amp - Te Connectivity
87X3407
87523-5 Mini-Reel Mod Iv Recp Pltd Sn Amp - Te Connectivity 87X3407
87523-5 Mini-Reel MOD IV RECP PLTD SN

87523-5 Mini-Reel MOD IV RECP PLTD SN

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 87523-5 A25993CT-ND 332-87523-5 90F6258 87X3407
Product Name Connectors Rectangular Connector Contacts 3A 250V Electronic Connector Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 87523-5 Mini-Reel Mod Iv Recp Pltd Sn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RJ45 IP6X - NDHR5A4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
3 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Rectangular Wire & Cable Connectors & Housings - 102387-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers