TE Connectivity Connector Contacts 87316-7

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .2 MICM  [7.9 MICIN ] Contact Orientation : Straight Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.58 MM  [.062 INCH ] Housing Features Mating Entry Location : Bottom Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .2 MICM  [7.9 MICIN ] Contact Orientation : Straight Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.58 MM  [.062 INCH ] Housing Features Mating Entry Location : Bottom Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 87316-7 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
87316-7
Connector Contacts 87316-7
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .2 MICM  [7.9 MICIN ] Contact Orientation : Straight Contact Type : Socket Dimensions PCB Thickness (Recommended) : 1.58 MM  [.062 INCH ] Housing Features Mating Entry Location : Bottom Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Applied Pressure : High Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.84 MM  [.112 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .2 MICM  [7.9 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket

Dimensions


  • PCB Thickness (Recommended) : 1.58 MM  [.062 INCH ]

Housing Features


  • Mating Entry Location : Bottom

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Applied Pressure : High

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.84 MM  [.112 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 87316-7
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details