Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2.0066 MICM [79 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.0066 MICM [79 MICIN ]
Dimensions PCB Thickness (Recommended) : 1.4 - 1.78 MM [.055 - .07 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (Min) (MEGOHM) : 5000
Housing Features Mating Entry Location : Bottom
Mechanical Attachment PCB Mount Retention : Without Wire Insulation Support : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Applied Pressure : High
Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 2.85 MM [.112 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : 2.0066 MICM [79 MICIN ]
- Contact Orientation : Straight
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 2.0066 MICM [79 MICIN ]
Dimensions
- PCB Thickness (Recommended) : 1.4 - 1.78 MM [.055 - .07 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 12
- Dielectric Withstanding Voltage (Max) (V) : 1200
- Insulation Resistance (Min) (MEGOHM) : 5000
Housing Features
- Mating Entry Location : Bottom
Mechanical Attachment
- PCB Mount Retention : Without
- Wire Insulation Support : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Post & Tail Length : 2.85 MM [.112 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]