TE Connectivity Rectangular Wire & Cable Connectors & Housings 87270-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 5.59 MM  [.22 INCH ] Connector Length : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 5.59 MM  [.22 INCH ] Connector Length : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 87270-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
87270-1
Rectangular Wire & Cable Connectors & Housings 87270-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Type : Pin Dimensions Connector Height : 5.59 MM  [.22 INCH ] Connector Length : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : Without Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Height : 5.59 MM  [.22 INCH ]
  • Connector Length : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : Without
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
01 Locking Clip Hsg Sr .156Cl Rohs Compliant Amp - Te Connectivity - 97B1651 - Newark, An Avnet Company
Chicago, IL, United States
01 Locking Clip Hsg Sr .156Cl Rohs Compliant Amp - Te Connectivity
97B1651
01 Locking Clip Hsg Sr .156Cl Rohs Compliant Amp - Te Connectivity 97B1651
01 LOCKING CLIP HSG SR .156CL ROHS COMPLIANT: YES

01 LOCKING CLIP HSG SR .156CL ROHS COMPLIANT: YES

Supplier's Site
01 Locking Clip Hsg Sr .156Cl Amp - Te Connectivity - 70H0292 - Newark, An Avnet Company
Chicago, IL, United States
01 Locking Clip Hsg Sr .156Cl Amp - Te Connectivity
70H0292
01 Locking Clip Hsg Sr .156Cl Amp - Te Connectivity 70H0292
01 LOCKING CLIP HSG SR .156CL

01 LOCKING CLIP HSG SR .156CL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87270-1 97B1651
Product Name Rectangular Wire & Cable Connectors & Housings 01 Locking Clip Hsg Sr .156Cl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104892-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Housings - 103681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers