TE Connectivity Connector Hardware, Mounts, Locks & Retainers 104072-1

Description
Body Features Primary Product Color : Clear Primary Product Material : Polycarbonate Dimensions Product Height : 13.8 MM  [.543 INCH ] Product Length : 34.8 MM  [1.37 INCH ] Product Width : .89 MM  [.035 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Color : Clear Primary Product Material : Polycarbonate Dimensions Product Height : 13.8 MM  [.543 INCH ] Product Length : 34.8 MM  [1.37 INCH ] Product Width : .89 MM  [.035 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 104072-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
104072-1
Connector Hardware, Mounts, Locks & Retainers 104072-1
Body Features Primary Product Color : Clear Primary Product Material : Polycarbonate Dimensions Product Height : 13.8 MM  [.543 INCH ] Product Length : 34.8 MM  [1.37 INCH ] Product Width : .89 MM  [.035 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Color : Clear
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 13.8 MM  [.543 INCH ]
  • Product Length : 34.8 MM  [1.37 INCH ]
  • Product Width : .89 MM  [.035 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying
Buy Now Datasheet
Rectangular Connector Accessories - ASKP02-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
ASKP02-ND
Rectangular Connector Accessories ASKP02-ND
Connector Polarizing Device (Key, Plug, Post) For AMP-LATCH Series

Connector Polarizing Device (Key, Plug, Post) For AMP-LATCH Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 104072-1 ASKP02-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products