TE Connectivity Connector Contacts 87191-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : .74 - .99 MM  [.029 - .039 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Wire Size (CMA) : 100.5 - 159.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : .74 - .99 MM  [.029 - .039 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Wire Size (CMA) : 100.5 - 159.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 87191-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
87191-1
Connector Contacts 87191-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Socket Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : .74 - .99 MM  [.029 - .039 INCH ] Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Wire Size (CMA) : 100.5 - 159.8 Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Termination Resistance (MOHM) : 12 Industry Standards Compatible With Approved Standards Products : UL E28476 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Shape & Form : Square
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Compatible Insulation Diameter Range : .74 - .99 MM  [.029 - .039 INCH ]
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28
  • Wire Size (CMA) : 100.5 - 159.8

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250
  • Termination Resistance (MOHM) : 12

Industry Standards


  • Compatible With Approved Standards Products : UL E28476

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Contact; Locking Clip; 30-28 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC - 70085386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Locking Clip; 30-28 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC
70085386
Contact; Locking Clip; 30-28 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC 70085386
Connector, Stackthrough Contact Type, Phosphor Bronze Contact Material, Black Color Housing For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified. Material: Glass-filled Nylon, UL94V-0 Rated. Stainless steel contact spring.

Connector, Stackthrough Contact Type, Phosphor Bronze Contact Material, Black Color Housing
For termination of discrete wires. Receptacles mate with 0.025" square or round posts. Contacts are sold separately — order from the contacts listed below. Single and double row housings listed below are on 0.100" centerlines. Contact Current Rating: 3 amperes. Housing Material: Black thermoplastic — flame retardant. UL recognized, CSA certified.
Material: Glass-filled Nylon, UL94V-0 Rated.
Stainless steel contact spring.

Supplier's Site

Technical Specifications

  TE Connectivity Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 87191-1 70085386
Product Name Connector Contacts Contact; Locking Clip; 30-28 AWG; Crimp; 250; 3A; 750V; -65 degC; 105 degC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details