TE Connectivity Heat Shrink Boots 871204-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 32 MM , 36 MM , 38 MM , 28 MM , 30 MM , 26 MM  [1.33 INCH , 1.02 INCH , 1.25 INCH , 1.18 INCH , 1.49 INCH , 1.41 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 22.9 - 54.6 MM  [.902 - 2.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 32 MM , 36 MM , 38 MM , 28 MM , 30 MM , 26 MM  [1.33 INCH , 1.02 INCH , 1.25 INCH , 1.18 INCH , 1.49 INCH , 1.41 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 22.9 - 54.6 MM  [.902 - 2.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 871204-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
871204-000
Heat Shrink Boots 871204-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 34 MM , 32 MM , 36 MM , 38 MM , 28 MM , 30 MM , 26 MM  [1.33 INCH , 1.02 INCH , 1.25 INCH , 1.18 INCH , 1.49 INCH , 1.41 INCH , 1.1 INCH ] Compatible Cable Diameter Range : 22.9 - 54.6 MM  [.902 - 2.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SC-X-15112 Other Adhesive Code : 164 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 34 MM , 32 MM , 36 MM , 38 MM , 28 MM , 30 MM , 26 MM  [1.33 INCH , 1.02 INCH , 1.25 INCH , 1.18 INCH , 1.49 INCH , 1.41 INCH , 1.1 INCH ]
  • Compatible Cable Diameter Range : 22.9 - 54.6 MM  [.902 - 2.15 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SC-X-15112

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 871204-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
871204-000
shrink tube 871204-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 871204-000 871204-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 072412-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0424744001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details