TE Connectivity
Heat Shrink Tubing
0879836016
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 65 MM [2.56 INCH ] Expanded Inside Diameter (Min) : 16 MM [.63 INCH ] Heat Shrink Tubing Size Range : 4 - 16 MM [.157 - .63 INCH ] Recovered Inside Diameter (Max) : 4 MM [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Tolerance) : 1.5 MM [.059 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RPPM Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion Operating Temperature Range (DEGC) : -40 - 85 Recovery Temperature (DEGC) : 80 Shrink Temperature (Min) (DEGC) : 60
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 65 MM [2.56 INCH ] Expanded Inside Diameter (Min) : 16 MM [.63 INCH ] Heat Shrink Tubing Size Range : 4 - 16 MM [.157 - .63 INCH ] Recovered Inside Diameter (Max) : 4 MM [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Tolerance) : 1.5 MM [.059 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RPPM Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion Operating Temperature Range (DEGC) : -40 - 85 Recovery Temperature (DEGC) : 80 Shrink Temperature (Min) (DEGC) : 60
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : Water, Typical Automotive Fluids Primary Product Color : Clear Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 65 MM [2.56 INCH ] Expanded Inside Diameter (Min) : 16 MM [.63 INCH ] Heat Shrink Tubing Size Range : 4 - 16 MM [.157 - .63 INCH ] Recovered Inside Diameter (Max) : 4 MM [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ] Recovered Wall Thickness (Tolerance) : 1.5 MM [.059 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : RPPM Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion Operating Temperature Range (DEGC) : -40 - 85 Recovery Temperature (DEGC) : 80 Shrink Temperature (Min) (DEGC) : 60
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Water, Typical Automotive Fluids
- Primary Product Color : Clear
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 65 MM [2.56 INCH ]
- Expanded Inside Diameter (Min) : 16 MM [.63 INCH ]
- Heat Shrink Tubing Size Range : 4 - 16 MM [.157 - .63 INCH ]
- Recovered Inside Diameter (Max) : 4 MM [.157 INCH ]
- Recovered Wall Thickness (Nominal) : 1.5 MM [.059 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.5 MM [.059 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RPPM
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection
- Heat Shrink Tubing Flammability : Non-Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Abrasion
- Operating Temperature Range (DEGC) : -40 - 85
- Recovery Temperature (DEGC) : 80
- Shrink Temperature (Min) (DEGC) : 60
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
0879836016 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details